KSS2.5-38J20 is a steel spur gear with a module of 2.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway, designed for metric applications. It features a 20° pressure angle, is made from S45C steel, and meets JIS Grade N8 precision standard (JIS B1702-1: 1998). The gear has a bore diameter of 20 mm, a thickness of 6 mm, and a theoretical backlash range of 0.16 to 0.34 mm. The allowable torque is 1.65 N·m. The keyway is machined to JIS B1301 Js9 tolerance, and the product includes a set screw. The gear is not black oxide coated due to keyway machining. This part belongs to the J series, which requires a lead time of up to five working days and is available in quantities of 1 to 20 units per order.
Module 2.5, 38 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-38J20 | KSS2.5-38J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 38 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |