KSS2.5-36J35 is a steel spur gear with a module of 2.5, 36 teeth, and a 10 mm keyway with M8 set screw. It has a finished bore diameter of 35 mm, a tooth width of 6 mm, and is made from S45C steel with a hardness of less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and has an allowable torque of 1.31 N·m and backlash of 0.16 to 0.34 mm. The part includes a set screw and is marked with a "*" indicating a counterbored tapped hole.
Module 2.5, 36 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36J35 | KSS2.5-36J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |