KSS2.5-36J20 is a steel spur gear with a module of 2.5, 20 teeth, and a 6 mm × 2.8 mm keyway according to JIS B1301 Js9 tolerance. It has a precision grade of JIS N8 (JIS B1702-1:1998), a 20° pressure angle, and is made from S45C steel. The gear has a tooth hardness of less than 194 HB, a width of 6 mm, and a bore diameter of 20 mm. A set screw is included. The allowable torque is 1.44 N·m, with backlash ranging from 0.16 to 0.34 mm. The weight is 1.44 kg.
Module 2.5, 36 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36J20 | KSS2.5-36J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |