KSS2.5-36J19 is a steel spur gear with a module of 2.5, 36 teeth, and a 19 mm bore, conforming to JIS grade N8 precision (JIS B1702-1:1998) with a 20° pressure angle and made from S45C material. It includes a set screw and has a keyway sized 6 × 2.8 mm per JIS B1301, with a backlash of 0.16-0.34 mm and an allowable torque of 1.51 N·m. The gear is designed for use with a 19 mm bore and has a tooth hardness of less than 194 HB.
A family of gears in this series shares the same material, precision grade, pressure angle, and keyway standard, with bore sizes and set screws varying by model. J-series variants require a lead time of up to five working days and are available in quantities of 1 to 20 units per order.
Module 2.5, 36 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36J19 | KSS2.5-36J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |