KSS2.5-36J16 is a steel spur gear with a module of 2.5, 36 teeth, and a 16 mm bore. It features a standard full-depth tooth profile, a 20° pressure angle, and is manufactured from S45C steel with a tooth hardness of less than 194 HB. The gear adheres to JIS grade N8 precision (JIS B1702-1: 1998). It includes a keyway sized 5 x 2.3 mm and an M4* set screw, with allowable torque of 1.54 N·m. Backlash ranges from 0.16 to 0.34 mm. The tooth width is 6 mm, and the overall weight is 1.54 kg. Secondary operations such as narrowing the tooth width are cautioned against, as they compromise precision and strength. Keyways conform to JIS B1301, Js 9 tolerance.
Module 2.5, 36 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36J16 | KSS2.5-36J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |