KSS2.5-36J15 is a steel spur gear with a module of 2.5, 36 teeth, and a 15 mm bore, featuring a keyway measuring 5 mm wide by 2.3 mm deep and an M4 set screw. It is precision-ground to JIS grade N8 (JIS B1702-1: 1998), made from S45C steel with a tooth hardness not exceeding 194 HB, and has a 20° pressure angle. The gear is designed for standard full-depth teeth and includes a set screw. Backlash ranges from 0.16 to 0.34 mm, and the allowable torque is 1.54 N·m. The product is part of the J series, which requires a lead time of up to five working days for order fulfillment.
Module 2.5, 36 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36J15 | KSS2.5-36J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |