KSS2.5-36 is a steel spur gear with a module of 2.5, 36 teeth, and a plain bore. It is made of S45C steel with a tooth hardness of less than 194HB, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1: 1998). The gear has a tooth width of 6 mm and an overall thickness of 37 mm. A set screw is included for mounting. Allowable torque is 1.23 N·m, and backlash ranges from 0.16 to 0.34 mm. The weight is 20.5 kg. Keyways, where applicable, are made to JIS B1301 standard with Js9 tolerance.
Module 2.5, 36 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-36 | KSS2.5-36 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |