QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-35J20

Description
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-35J20 is a steel spur gear with a module of 2.5, 20 teeth, and a 6 mm keyway with JIS B1301 Js9 tolerance, featuring an M5 set screw. It is made of S45C steel with a hardness less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 6 mm and an allowable torque of 1.44 N·m. Secondary operations that narrow the tooth width are cautioned against, as they affect precision and strength.

Datasheet Summary
Powered by GS/AI

KSS2.5-35J20 is a steel spur gear with a module of 2.5, 20 teeth, and a 6 mm keyway with JIS B1301 Js9 tolerance, featuring an M5 set screw. It is made of S45C steel with a hardness less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 6 mm and an allowable torque of 1.44 N·m. Secondary operations that narrow the tooth width are cautioned against, as they affect precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-35J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-35J20
Metal Spur Gears (metric) KSS2.5-35J20
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS2.5-35J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS2.5-35J20
Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS2.5-35J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-35J20 KSS2.5-35J20
Product Name Metal Spur Gears (metric) Module 2.5, 35 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-30R2E32, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 9 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details