KSS2.5-35J16 is a steel spur gear with a module of 2.5, 16 teeth, and a 5 mm x 2.3 mm keyway. It has a JIS grade 4 precision rating (JIS B1702:1976), a 20° pressure angle, and is made from S45C steel with a tooth hardness of less than 194HB. The gear includes a set screw and has an allowable torque of 1.47 N·m and a backlash range of 0.16~0.34 mm. The bore diameter is not explicitly listed, but the keyway dimensions match the JIS B1301 Js9 tolerance. The product is part of the KSS series with a standard full-depth tooth profile and black oxide coating, except where modified by secondary operations.
Module 2.5, 35 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-35J16 | KSS2.5-35J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 35 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |