Steel spur gear with a module of 2.5, 28 teeth, and a 28mm finished bore, featuring a 20° pressure angle, standard full-depth teeth, and S45C material with hardness less than 194HB. Precision conforms to JIS grade N8 (JIS B1702-1:1998). Includes a set screw (M6) and keyway (8 x 3.3 mm) per JIS B1301 (Js9 tolerance). Allowable torque is 1.15 N·m, and backlash ranges from 0.16 to 0.34 mm. Weight is 1.28 kg.
Module 2.5, 34 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-34J28 | KSS2.5-34J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 34 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |