QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-34J19

Description
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-34J19 is a metric spur gear with a module of 2.5 and 34 teeth, designed for applications requiring precision and durability. It features a finished bore of 19mm, allowing for easy integration into various mechanical systems. The gear is made from S45C steel, providing a balance of strength and machinability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, which indicates a high level of accuracy suitable for demanding applications. This gear is part of the J Series, which is available on request, and may require a lead time for delivery.

Datasheet Summary
Powered by GS/AI

The KSS2.5-34J19 is a metric spur gear with a module of 2.5 and 34 teeth, designed for applications requiring precision and durability. It features a finished bore of 19mm, allowing for easy integration into various mechanical systems. The gear is made from S45C steel, providing a balance of strength and machinability. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The precision grade is classified as JIS grade N8, which indicates a high level of accuracy suitable for demanding applications. This gear is part of the J Series, which is available on request, and may require a lead time for delivery.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-34J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-34J19
Metal Spur Gears (metric) KSS2.5-34J19
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore - KSS2.5-34J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore
KSS2.5-34J19
Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore KSS2.5-34J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-34J19 KSS2.5-34J19
Product Name Metal Spur Gears (metric) Module 2.5, 34 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK SUSCP5-25J16, CP5, Module 1.59, 25 Tooth, CP Stainless Steel Gears - suscp5-25j16 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Spur Gears - 1827977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 48
Design Metric
View Details