KSS2.5-34J15 is a steel spur gear with a module of 2.5, 34 teeth, and a 15 mm bore, made from S45C material with a precision grade of JIS N8 (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and includes a set screw for mounting. The gear features a keyway compliant with JIS B1301 (Js 9 tolerance) and a permissible backlash of 0.16~0.34 mm. The allowable torque is 1.41 N·m, and the weight is 1.41 kg. This part is part of the J series, which requires a lead time of up to five working days after order placement.
Module 2.5, 34 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-34J15 | KSS2.5-34J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 34 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |