KSS2.5-32J35 is a steel spur gear with a module of 2.5, 35 teeth, and a 10 mm bore with a keyway of 10 x 3.3 mm, secured by an M8 set screw. The gear has a pressure angle of 20°, full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. It meets JIS grade N8 precision (JIS B1702-1: 1998). The tooth width is 6 mm, and the allowable torque is 1.05 N·m. Backlash ranges from 0.16 to 0.34 mm. The gear is available only on request, with a lead time of up to 5 working days after order placement. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2.5, 32 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-32J35 | KSS2.5-32J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |