KSS2.5-32J32 is a steel spur gear with a module of 2.5, 32 teeth, and a 10 mm wide by 3.3 mm deep keyway. It has an 8 mm set screw and a finished bore diameter of 32 mm. The gear is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1:1998). The pressure angle is 20°, and it features standard full-depth teeth. The allowable torque is 1.22 N·m, and the backlash ranges from 0.16 to 0.34 mm. Weight is 1.36 kg. Keyways conform to JIS B1301 Js9 tolerance.
Module 2.5, 32 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-32J32 | KSS2.5-32J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |