KSS2.5-32J20 is a steel spur gear with a module of 2.5, 20 teeth, and a 6 mm wide by 2.8 mm deep keyway according to JIS B1301 Js9 tolerance. It is made of S45C steel with a hardness of less than 194 HB, precision grade JIS N8 (JIS B1702-1:1998), and has a 20° pressure angle. The gear has a bore diameter of 20 mm, a pitch diameter of 50 mm, an outside diameter of 55 mm, and an overall thickness of 6 mm. The allowable torque is 1.44 N·m with a backlash of 0.16 to 0.34 mm and a weight of 1.42 kg. A set screw is included.
Module 2.5, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-32J20 | KSS2.5-32J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |