Steel spur gear with module 2.5, 25 teeth, 6 mm keyway, 8 mm × 3.3 mm keyway dimensions, and M6 set screw, designed for use with 30 mm bore size. Made from S45C steel with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Rated for allowable torque of 1.02 N·m and backlash range of 0.16-0.34 mm. Includes set screw. Precision grade JIS B1702-1:1998. Keyway conforms to JIS B1301, Js9 tolerance.
Module 2.5, 30 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-30J25 | KSS2.5-30J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |