KSS2.5-30J22 is a steel spur gear with a module of 2.5, 22 teeth, and a 6 mm wide keyway with M5 set screw, designed for power transmission. It has a 20° pressure angle, is made of S45C steel with no heat treatment, and meets JIS grade N8 precision standards. The gear has a bore diameter of 20 mm, a tooth width of 25 mm, and a backlash range of 0.16 to 0.34 mm. It is rated for an allowable torque of 1.06 N·m and weighs 1.06 kg. The keyway follows JIS B1301 Js9 tolerance specifications.
Module 2.5, 30 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-30J22 | KSS2.5-30J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |