KSS2.5-29J32 is a steel spur gear with module 2.5, 32 teeth, and a 10 mm × 3.3 mm keyway, designed for metric applications. It has a finished bore diameter of 32 mm and is made of S45C steel with JIS grade N8 precision. The gear has a tooth width of 25 mm, a pressure angle of 20°, and a theoretical backlash range of 0.16 to 0.34 mm. It includes a set screw and is rated for an allowable torque of 0.84 N·m. The product is part of the J series, which requires a lead time of up to five working days for orders.
Module 2.5, 29 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-29J32 | KSS2.5-29J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |