KSS2.5-29J20 is a steel spur gear with a module of 2.5 and 20 teeth, featuring a 62 mm outside diameter, 77.5 mm pitch diameter, 25 mm face width, and a 6 x 2.8 mm keyway with an M5 set screw. It is made of S45C steel, has a JIS grade N8 precision rating, and a 20° pressure angle. The allowable torque is 1.29 N·m (0.99 kgf·m), with a theoretical backlash of 0.16 to 0.34 mm. The gear has a net weight of 1.07 kg. The J series variants require a lead time of up to 5 working days and are available in quantities of 1 to 20 units per order.
Module 2.5, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-29J20 | KSS2.5-29J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |