Steel spur gear with module 2.5, 29 teeth, and a 17 mm bore, featuring a set screw for shaft retention and a keyway conforming to JIS B1301 (Js9 tolerance). It has a 20° pressure angle, full-depth teeth, and is made of S45C steel with no heat treatment. Precision meets JIS grade N8 (JIS B1702-1:1998). The allowable torque is 1.02 N·m, and backlash is 0.16-0.34 mm. The gear has a counterbored tapped hole for the set screw and is not black oxide coated in reworked areas.
Module 2.5, 29 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-29J17 | KSS2.5-29J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |