Steel spur gear with module 2.5, 29 teeth, and 16 mm bore, featuring a keyway of 5 x 2.3 mm and an M4 set screw. The gear is made of S45C steel with no heat treatment, conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and a backlash of 0.16 to 0.34 mm. The allowable torque is 1.02 N·m, and the weight is 1.02 kg. The tooth width is 25 mm, and the bore diameter is 16 mm. Keyways comply with JIS B1301, Js9 tolerance. Set screw is included. Non-standard "J" series product requiring 5 working days lead time, with order quantities limited to 1 to 20 units.
Module 2.5, 29 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-29J16 | KSS2.5-29J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |