KSS2.5-29J15 is a steel spur gear with a module of 2.5, 29 teeth, and a 15 mm bore. It features a keyway sized 5 x 2.3 mm and an M4 set screw. The gear is made of S45C steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 1.03 N·m with a backlash of 0.16 to 0.34 mm. Weight is 1.03 kg. The product is available on request and requires a lead time of up to 5 working days. Keyways conform to JIS B1301, Js 9 tolerance. The gear is not black oxide coated in reworked areas, and set screws are included for tapped holes.
Module 2.5, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-29J15 | KSS2.5-29J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |