KSS2.5-28J19 is a steel spur gear with module 2.5, 28 teeth, and a 19 mm bore, featuring a keyway (6 x 2.8 mm) and an M5 set screw. It conforms to JIS grade N8 precision (JIS B1702-1: 1998), has a 20° pressure angle, and is made of S45C steel with a tooth hardness of less than 194HB. The allowable torque is 0.93 N·m, and the backlash is specified as 0.16~0.34 mm. The gear has a width of 25 mm and a thickness of 6 mm, with counterbored set screw holes for certain configurations.
Module 2.5, 28 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-28J19 | KSS2.5-28J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |