The KSS2.5-28J16 is a metal spur gear with a module of 2.5 and 28 teeth, designed for precision applications. It features a finished bore of 16mm, allowing for easy integration into various mechanical systems. The gear is manufactured from S45C steel, providing durability and strength for operational demands. It adheres to JIS grade N8 precision standards, ensuring reliable performance in applications requiring accurate gear meshing. The pressure angle is set at 20°, which is standard for spur gears, contributing to efficient power transmission. The tooth hardness is less than 194HB, indicating a balance between toughness and wear resistance. This gear is suitable for engineers looking for reliable and precise gearing solutions in their projects.
Module 2.5, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-28J16 | KSS2.5-28J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |