Steel spur gear with module 2.5, 30 teeth, and a 30 mm finished bore, featuring a keyway sized 10 x 3.3 mm and an M8 set screw. Precision grade JIS N8 (JIS B1702-1:1998), with tooth hardness less than 194 HB. Base material is S45C steel. Allowable torque is 0.96 N·m, and backlash ranges from 0.16 to 0.34 mm. Dimensions include outer diameter 80 mm, face width 25 mm, and hub diameter 75 mm. Set screw included.
Module 2.5, 27 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-27J30 | KSS2.5-27J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 27 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |