KSS2.5-27J22 is a steel spur gear with a module of 2.5, 22 teeth, and a 6 mm wide by 2.8 mm deep keyway, conforming to JIS grade N8 (JIS B1702-1: 1998) precision. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and a theoretical backlash of 0.16 to 0.34 mm. The part includes a set screw and is designed for use with a standard full-depth tooth profile. The allowable torque is 0.85 N·m, and the weight is 0.85 kg. The bore diameter and overall dimensions are consistent with the KSS2.5-27 series, which features a 60 mm outside diameter, 72.5 mm pitch diameter, and 25 mm face width.
Module 2.5, 27 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-27J22 | KSS2.5-27J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 27 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |