KSS2.5-26J30 is a steel spur gear with module 2.5, 30 teeth, and a 30 mm finished bore. It has a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness less than 194 HB. The gear meets JIS grade N8 precision (JIS B1702-1:1998). It has a 10 x 3.3 mm keyway, accepts a M8 set screw, and a backslash of 0.16~0.34 mm. The allowable torque is 130 N·m (13.3 kgf·m) and weight is 1.03 kg.
Module 2.5, 26 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-26J30 | KSS2.5-26J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 26 Tooth Mild Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |