KSS2.5-26J28 is a steel spur gear with a module of 2.5, 26 teeth, and a finished bore diameter of 28 mm. It features a keyway sized 8 mm wide by 3.3 mm deep with an M6 set screw, conforms to JIS grade N8 precision (JIS B1702-1:1998), and is made from S45C material. The allowable torque is 0.66 N·m, with a backlash range of 0.16 to 0.34 mm. The gear tooth profile is standard full depth with a 20° pressure angle. Keyways are manufactured to JIS B1301 Js9 tolerance. The gear has a thickness of 25 mm and weighs 1.03 kg.
Module 2.5, 26 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-26J28 | KSS2.5-26J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 26 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |