QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-26J22

Description
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-26J22 is a 26-tooth mild steel spur gear designed for precision applications. It features a finished bore of 22mm and is manufactured from S45C material, which provides a balance of strength and machinability. The gear has a pressure angle of 20° and standard full-depth teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. Backlash is specified between 0.14 to 0.28, making it suitable for applications requiring precise movement. This gear is categorized under JIS grade N8, indicating a high level of precision. The product is ideal for engineers looking for reliable and durable gearing solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KSS2.5-26J22 is a 26-tooth mild steel spur gear designed for precision applications. It features a finished bore of 22mm and is manufactured from S45C material, which provides a balance of strength and machinability. The gear has a pressure angle of 20° and standard full-depth teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, and the gear is treated with a black oxide coating for enhanced surface durability. Backlash is specified between 0.14 to 0.28, making it suitable for applications requiring precise movement. This gear is categorized under JIS grade N8, indicating a high level of precision. The product is ideal for engineers looking for reliable and durable gearing solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-26J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-26J22
Metal Spur Gears (metric) KSS2.5-26J22
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore - KSS2.5-26J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore
KSS2.5-26J22
Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore KSS2.5-26J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-26J22 KSS2.5-26J22
Product Name Metal Spur Gears (metric) Module 2.5, 26 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 26 26
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
KHK AG5-30R1E35, Module 530 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details