Steel spur gear with module 2.5, 16 teeth, 16 mm bore, 5 mm × 2.3 mm keyway, M4 set screw, and JIS grade N8 precision. The gear has a pressure angle of 20°, is made of S45C steel with tooth hardness less than 194 HB, and has an allowable torque of 0.71 N·m. Backlash is specified as 0.16~0.34 mm. Keyway dimensions conform to JIS B1301 Js9 tolerance. All parts in this series have standard full-depth teeth and are not black oxide coated in reworked areas.
Module 2.5, 25 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-25J16 | KSS2.5-25J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |