QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-25J15

Description
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-25J15 is a steel spur gear with module 2.5, 15 teeth, and a 15 mm bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). It features a 20° pressure angle, standard full-depth teeth, and S45C material with tooth hardness less than 194 HB. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. Allowable torque is 0.74 N·m (0.076 kgf·m), with a theoretical backlash of 0.16~0.34 mm and weight of 0.74 kg. The bore is finished with an M4 set screw.

Datasheet Summary
Powered by GS/AI

KSS2.5-25J15 is a steel spur gear with module 2.5, 15 teeth, and a 15 mm bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). It features a 20° pressure angle, standard full-depth teeth, and S45C material with tooth hardness less than 194 HB. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. Allowable torque is 0.74 N·m (0.076 kgf·m), with a theoretical backlash of 0.16~0.34 mm and weight of 0.74 kg. The bore is finished with an M4 set screw.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-25J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-25J15
Metal Spur Gears (metric) KSS2.5-25J15
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS2.5-25J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS2.5-25J15
Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS2.5-25J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-25J15 KSS2.5-25J15
Product Name Metal Spur Gears (metric) Module 2.5, 25 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 11 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details