KSS2.5-24J28 is a steel spur gear with a module of 2.5, 28 teeth, and a finished bore of 8 mm, featuring a keyway size of 8 x 3.3 mm and an M6 set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB, adheres to JIS grade N8 precision (JIS B1702-1:1998), and has a pressure angle of 20°. It has an allowable torque of 0.66 N·m (0.067 kgf·m) and a backlash range of 0.16 to 0.34 mm. The keyway is manufactured to JIS B1301, Js9 tolerance. The stacking length is 25 mm, and the weight is approximately 0.66 kg.
Module 2.5, 24 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-24J28 | KSS2.5-24J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |