QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-24J25

Description
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-24J25 is a metal spur gear with a module of 2.5 and features 24 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore diameter of 25mm, making it suitable for various applications where a precise fit is required. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear is designed to meet JIS grade N8 precision standards, which indicates a high level of accuracy in manufacturing. This product is part of a series that includes various configurations, allowing for flexibility in design and integration into different mechanical systems.

Datasheet Summary
Powered by GS/AI

The KSS2.5-24J25 is a metal spur gear with a module of 2.5 and features 24 teeth. It is constructed from S45C mild steel, providing a balance of strength and durability. The gear has a finished bore diameter of 25mm, making it suitable for various applications where a precise fit is required. The tooth hardness is less than 194HB, ensuring adequate wear resistance. The gear is designed to meet JIS grade N8 precision standards, which indicates a high level of accuracy in manufacturing. This product is part of a series that includes various configurations, allowing for flexibility in design and integration into different mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-24J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-24J25
Metal Spur Gears (metric) KSS2.5-24J25
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore - KSS2.5-24J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore
KSS2.5-24J25
Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore KSS2.5-24J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-24J25 KSS2.5-24J25
Product Name Metal Spur Gears (metric) Module 2.5, 24 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-40R1E24, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Module 0.3, 50 Tooth Brass Spur Gear - A 1B 2MY03050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Spur Gears - 5216430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details