KSS2.5-24J22 is a steel spur gear with a module of 2.5, 22 teeth, and a bore diameter of 6 mm, featuring a 6 mm wide by 2.8 mm deep keyway and an M5 set screw. It is made from S45C steel with a tooth hardness less than 194 HB, and adheres to JIS grade N8 precision (JIS B1702-1: 1998). The gear has a pressure angle of 20°, standard full-depth teeth, and an allowable torque of 0.63 N·m (0.064 kgf·m). Backlash is specified as 0.16¯0.34 mm. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2.5, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-24J22 | KSS2.5-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |