Steel spur gear with module 2.5, 20 teeth, 25 mm face width, 6 mm keyway, and 6 mm bore. JIS grade N8 precision, standard full-depth teeth, 20° pressure angle, S45C material. Allowable torque is 0.61 N·m (0.062 kgf·m). Backlash is 0.16-0.34 mm. Keyway complies with JIS B1301 (Js9 tolerance). Set screw included for tapped hole configuration.
Module 2.5, 24 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-24J20 | KSS2.5-24J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |