QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-24J18

Description
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS2.5-24J18 is a steel spur gear with a module of 2.5, 24 teeth, and a finished bore of 18 mm. The gear adheres to JIS grade N8 precision (JIS B1702-1: 1998), features standard full-depth teeth with a 20° pressure angle, and is manufactured from S45C steel. It has a keyway sized to JIS B1301 (Js9 tolerance), a set screw for shaft retention, and an allowable torque of 0.64 N·m (0.065 kgf·m). Backlash is specified as 0.16 to 0.34 mm. The gear width is 25 mm, thickness is 12 mm, and the maximum outer diameter is 65 mm. The product is black oxide coated except where reworked.

Datasheet Summary
Powered by GS/AI

KSS2.5-24J18 is a steel spur gear with a module of 2.5, 24 teeth, and a finished bore of 18 mm. The gear adheres to JIS grade N8 precision (JIS B1702-1: 1998), features standard full-depth teeth with a 20° pressure angle, and is manufactured from S45C steel. It has a keyway sized to JIS B1301 (Js9 tolerance), a set screw for shaft retention, and an allowable torque of 0.64 N·m (0.065 kgf·m). Backlash is specified as 0.16 to 0.34 mm. The gear width is 25 mm, thickness is 12 mm, and the maximum outer diameter is 65 mm. The product is black oxide coated except where reworked.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-24J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-24J18
Metal Spur Gears (metric) KSS2.5-24J18
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore - KSS2.5-24J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore
KSS2.5-24J18
Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore KSS2.5-24J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-24J18 KSS2.5-24J18
Product Name Metal Spur Gears (metric) Module 2.5, 24 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG5-60R1E45, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 16 Tooth Brass Spur Gear - A 1B 2MY03016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details