KSS2.5-24J15 is a steel spur gear with a module of 2.5, 24 teeth, and a 15 mm bore. It has a keyway sized 5 mm wide by 2.3 mm deep and uses an M4 set screw. The gear is made of S45C steel with a tooth hardness of less than 194 HB and satisfies JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.64 N·m (0.065 kgf·m), and the backlash is specified between 0.16 and 0.34 mm. The gear is black oxide coated except on areas subject to rework.
Module 2.5, 24 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-24J15 | KSS2.5-24J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |