Steel spur gear with module 2.5, 23 teeth, and a 19 mm bore diameter, made of S45C steel with tooth hardness less than 194 HB, conforming to JIS grade N8 (JIS B1702-1: 1998). Standard full-depth teeth with a 20° pressure angle, keyway machined to JIS B1301 Js9 tolerance. Allowable torque is 0.69 N·m, backlash is 0.16 to 0.34 mm. Tapped holes include a set screw.
Module 2.5, 23 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-23J19 | KSS2.5-23J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 23 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |