QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-23

Description
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Description
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS2.5-23 is a 23-tooth spur gear made from mild steel (S45C) with a plain bore. It features a precision grade of JIS N8 and standard full depth gear teeth with a pressure angle of 20¬8. The gear has a tooth hardness of less than 194HB and is treated with a black oxide coating for surface durability. The allowable backlash ranges from 0.14 to 0.28 mm. The gear's dimensions include a pitch diameter of 57.5 mm, an outside diameter of 62.5 mm, and a face width of 11.2 mm. Weighing 0.79 kg, this gear is suitable for applications requiring reliable performance in gear trains.

Datasheet Summary
Powered by GS/AI

The KSS2.5-23 is a 23-tooth spur gear made from mild steel (S45C) with a plain bore. It features a precision grade of JIS N8 and standard full depth gear teeth with a pressure angle of 20¬8. The gear has a tooth hardness of less than 194HB and is treated with a black oxide coating for surface durability. The allowable backlash ranges from 0.14 to 0.28 mm. The gear's dimensions include a pitch diameter of 57.5 mm, an outside diameter of 62.5 mm, and a face width of 11.2 mm. Weighing 0.79 kg, this gear is suitable for applications requiring reliable performance in gear trains.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-23 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-23
Metal Spur Gears (metric) KSS2.5-23
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore

Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore - KSS2.5-23 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore
KSS2.5-23
Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore KSS2.5-23
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-23 KSS2.5-23
Product Name Metal Spur Gears (metric) Module 2.5, 23 Tooth Mild Steel Spur Gear with Plain Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details