KSS2.5-22J19 is a steel spur gear with a 2.5 module, 22 teeth, and a 19 mm bore. It has a 6 mm wide keyway, size 5 x 2.8 mm, and uses an M5 set screw. The gear is made of S45C steel with no heat treatment, and its tooth hardness is less than 194 HB. Precision follows JIS grade N8 (JIS B1702-1:1998). The allowable torque is 0.69 N·m, and backlash is 0.16~0.34 mm. The gear teeth are standard full depth with a 20° pressure angle. Keyways conform to JIS B1301, Js9 tolerance. The product includes a set screw for tapped holes and is black oxide coated except where reworked.
Module 2.5, 22 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-22J19 | KSS2.5-22J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |