QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-22J15

Description
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 22 teeth, 15 mm bore, and JIS grade N8 precision. The gear uses S45C material, has a 20° pressure angle, standard full-depth teeth, and a maximum allowable torque of 0.40 N·m. It features a keyway conforming to JIS B1301 (Js9 tolerance) and includes a set screw. Backlash ranges from 0.16 to 0.34 mm. The bore and keyway dimensions are 5 mm wide by 2.3 mm deep. The width is 25 mm, depth is 12 mm, and overall thickness is 37 mm.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 22 teeth, 15 mm bore, and JIS grade N8 precision. The gear uses S45C material, has a 20° pressure angle, standard full-depth teeth, and a maximum allowable torque of 0.40 N·m. It features a keyway conforming to JIS B1301 (Js9 tolerance) and includes a set screw. Backlash ranges from 0.16 to 0.34 mm. The bore and keyway dimensions are 5 mm wide by 2.3 mm deep. The width is 25 mm, depth is 12 mm, and overall thickness is 37 mm.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-22J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-22J15
Metal Spur Gears (metric) KSS2.5-22J15
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS2.5-22J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS2.5-22J15
Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS2.5-22J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-22J15 KSS2.5-22J15
Product Name Metal Spur Gears (metric) Module 2.5, 22 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK KS3-30J32, Module 3, 30 Tooth, Alloy Steel Spur Gears - ks3-30j32 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 8787878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details