Steel spur gear with module 2.5, 22 teeth, 25 mm face width, 37 mm pitch diameter, and 8 mm keyway, designed for use in mechanical power transmission applications. Made of S45C steel with a hardness of less than 194 HB, it meets JIS grade N8 precision standards (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash range of 0.16~0.34 mm. The bore size is 22 mm, and a set screw is included. Allowable torque is 0.40 N·m (0.04 kgf·m).
Module 2.5, 21 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-21J22 | KSS2.5-21J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 21 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |