KSS2.5-21 is a steel spur gear with a module of 2.5, 21 teeth, and a plain bore. It has a pitch diameter of 52.5 mm, an outside diameter of 57.5 mm, a width of 25 mm, and a keyway size of 6 mm wide by 2.8 mm deep. The gear is manufactured from S45C steel with a tooth hardness of less than 194 HB, complies with JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. The allowable torque is 0.49 N·m and the backlash is 0.16~0.34 mm. A set screw and keyway conform to JIS B1301 standards. The product is black oxide coated, except on areas that have been reworked.
Module 2.5, 21 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-21 | KSS2.5-21 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 21 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |