QTC METRIC GEARS Metal Spur Gears (metric) KSS2.5-20J19

Description
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 20 teeth, and a 19 mm bore, featuring a keyway according to JIS B1301 (Js9 tolerance) and an M5 set screw. It has a pitch diameter of 50 mm, outside diameter of 55 mm, face width of 25 mm, weight of 0.41 kg, allowable torque of 5.66 N·m (0.58 kgf·m), and backlash of 0.41 mm. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and is made of S45C steel with a tooth hardness under 194 HB.

Datasheet Summary
Powered by GS/AI

Steel spur gear with module 2.5, 20 teeth, and a 19 mm bore, featuring a keyway according to JIS B1301 (Js9 tolerance) and an M5 set screw. It has a pitch diameter of 50 mm, outside diameter of 55 mm, face width of 25 mm, weight of 0.41 kg, allowable torque of 5.66 N·m (0.58 kgf·m), and backlash of 0.41 mm. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and is made of S45C steel with a tooth hardness under 194 HB.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS2.5-20J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS2.5-20J19
Metal Spur Gears (metric) KSS2.5-20J19
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore - KSS2.5-20J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore
KSS2.5-20J19
Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore KSS2.5-20J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS2.5-20J19 KSS2.5-20J19
Product Name Metal Spur Gears (metric) Module 2.5, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-20R1E19, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e19 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details