KSS2.5-19J22 is a steel spur gear with a module of 2.5, 19 teeth, and a 22 mm finished bore, featuring a keyway according to JIS B1301 (Js9 tolerance), a set screw, and a backlash of 0.34 mm. It has a pitch diameter of 47.5 mm, an outside diameter of 52.5 mm, a width of 25 mm, and a weight of 0.34 kg. The gear is made of S45C steel, has a tooth hardness of less than 194 HB, operates at a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 5.05 N·m (0.51 kgf·m).
Module 2.5, 19 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-19J22 | KSS2.5-19J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 19 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |