KSS2.5-19J18 is a steel spur gear with a module of 2.5, 19 teeth, and a 18 mm finished bore. It features a keyway sized 6 mm wide by 2.8 mm deep and an M5 set screw for shaft mounting. The gear is made of S45C steel with a tooth hardness of less than 194 HB, and meets JIS grade N8 precision standard (JIS B1702-1:1998). It has a tooth pressure angle of 20°, a backslash of 0.38 mm, and an allowable torque of 0.38 N·m. The gear's pitch diameter is 47.5 mm, outside diameter is 52.5 mm, and face width is 25 mm.
Module 2.5, 19 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-19J18 | KSS2.5-19J18 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 19 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |