KSS2.5-19J16 is a steel spur gear with a module of 2.5, 19 teeth, and a 16 mm bore. It features a keyway sized 5 x 2.3 mm and an M5 set screw. The gear is made from S45C steel with a tooth hardness of less than 194 HB, and conforms to JIS grade N8 precision (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 0.40 N·m. Backlash is specified as 0.31 mm between mating gears. The gear width is 25 mm and the outer diameter is 47.5 mm.
Module 2.5, 19 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-19J16 | KSS2.5-19J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 19 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |