KSS2.5-19 is a steel spur gear with a module of 2.5, 19 teeth, and a plain bore. The gear has a pitch diameter of 47.5 mm, outside diameter of 52.5 mm, face width of 25 mm, and thickness of 12 mm. It uses a 6 x 2.8 mm keyway and an M5 set screw. The allowable torque is 5.05 N·m (0.37 kgf·m), with a theoretical backlash of 0.37 mm. The gear meets JIS grade N8 precision per JIS B1702-1:1998, has a 20° pressure angle, and is made of S45C steel. It is part of a series available in multiple tooth counts and configurations with optional J-series keyways and set screws.
Module 2.5, 19 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-19 | KSS2.5-19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 19 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |