KSS2.5-18J15 is a steel spur gear with a 2.5 module, 18 teeth, and a 15 mm bore. It features a keyway according to JIS B1301 (Js 9 tolerance) and a set screw for shaft attachment. The gear is made from S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.36 N·m and the backlash is 0.36 mm. The gear has a pitch diameter of 45 mm, outer diameter of 50 mm, and width of 25 mm.
Module 2.5, 18 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-18J15 | KSS2.5-18J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 18 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |