Module 2.5 steel spur gear with 16 teeth, plain bore, and a bore diameter of 12 mm. The gear has a face width of 25 mm, an outer diameter of 40 mm, and a thickness of 12 mm. It uses a keyway according to JIS B1301 (Js9 tolerance) and includes a set screw. The allowable torque is 3.43 N·m (0.35 kgf·m), and the theoretical backlash is 0.26 mm. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and is made of S45C steel with a tooth hardness of less than 194 HB. Backlash and torque values are theoretical and based on specified usage conditions.
Module 2.5, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS2.5-16 | KSS2.5-16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |